TE Connectivity ™ Circular Connectors - 983-6SE14-12S6L 983-6SE14-12S6L

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212404-983-6SE14-12 S6L Packaging: Bulk Number of Positions: 12 Features: Shielded Connector Type: Plug Termination: Crimp Fastening Type: Threaded Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 12 Gender: Female Shielding: Shielded Contact Plating: Gold Ratings: Environment Sealed, IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Female Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-6SE 14-12 S6 L; 983-6SE14-12S6-L; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -85 °C REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG Max Operating Temperature: 500 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212404-983-6SE14-12 S6L Packaging: Bulk Number of Positions: 12 Features: Shielded Connector Type: Plug Termination: Crimp Fastening Type: Threaded Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 12 Gender: Female Shielding: Shielded Contact Plating: Gold Ratings: Environment Sealed, IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Female Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-6SE 14-12 S6 L; 983-6SE14-12S6-L; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -85 °C REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG Max Operating Temperature: 500 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 983-6SE14-12S6L - 1212404-983-6SE14-12S6L - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 983-6SE14-12S6L
1212404-983-6SE14-12S6L
Circular Connectors - 983-6SE14-12S6L 1212404-983-6SE14-12S6L
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212404-983-6SE14-12 S6L Packaging: Bulk Number of Positions: 12 Features: Shielded Connector Type: Plug Termination: Crimp Fastening Type: Threaded Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 12 Gender: Female Shielding: Shielded Contact Plating: Gold Ratings: Environment Sealed, IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Female Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-6SE 14-12 S6 L; 983-6SE14-12S6-L; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -85 °C REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG Max Operating Temperature: 500 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212404-983-6SE14-12S6L
Packaging: Bulk
Number of Positions: 12
Features: Shielded
Connector Type: Plug
Termination: Crimp
Fastening Type: Threaded
Voltage Rating: 1.5 kV
Current Rating: 13 A
Number of Contacts: 12
Gender: Female
Shielding: Shielded
Contact Plating: Gold
Ratings: Environment Sealed, IP66
Military Standard: MIL-DTL-83723
Body Material: Stainless Steel
Body Plating: Passivated
Contact Gender: Female
Categories: Circular Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): 983-6SE 14-12 S6 L; 983-6SE14-12S6-L;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -85 °C
REACH SVHC: Unknown
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG
Max Operating Temperature: 500 °C

Buy Now
Singapore, Singapore
Electronic Connector
2005-983-6SE14-12S6L
Electronic Connector 2005-983-6SE14-12S6L
Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port Product overview: 983-6SE14-12S6L from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-983-6SE14-12S6L can be used for catalog matching and distributor lookup.

Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port Product overview: 983-6SE14-12S6L from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-983-6SE14-12S6L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1212404-983-6SE14-12S6L 2005-983-6SE14-12S6L
Product Name Circular Connectors - 983-6SE14-12S6L Electronic Connector
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Free Hanging
Unlock Full Specs
to access all available technical data