983 4C 4#12 PIN PLUG
CONN PLUG HSNG MALE 4POS INLINE Product overview: 983-6SE14-04PN-L from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-983-6SE14-04PN-L
Win Source Part Number: 1002927-983-6SE14-04
Category: Connectors, Interconnects>Circul
Series: 983
Type: For Male Pins
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 12
Note: Contacts Not Included
Ingress Protection: Environment Sealed
Shielding: Shielded
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 14-4
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 260°C
Shell Material: Stainless Steel
Insert Material: Thermo-setting Polymer
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: D983-6SE14-04PN-L
Base Product Number: 983-6SE14
RoHS Status: RoHS non-compliant
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch 983-6SE14-04PN-L | 320-983-6SE14-04PN-L | 1002927-983-6SE14-04PN-L | 96T9180 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug | |||
| Voltage Rating | 1500 volts | |||
| Current Rating | 23.0 amps | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |