TE Connectivity Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity 983-6SE14-04P6

Description
983 4C 4#12 PIN PLUG
Request a Quote
Description
983 4C 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6SE14-04P6 - PEI-Genesis
Philadelphia, PA, United States
983 4C 4#12 PIN PLUG

983 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity - 96T9181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
96T9181
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity 96T9181
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6SE14-04P6 96T9181
Product Name Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data