TE Connectivity Connectors, Interconnects - Circular Connectors 983-6SE12-03P7

Description
Win Source Part Number: 1084590-983-6SE12-03 P7 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 3 Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Shielded Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 7 Standard Package: 1 Shell Size - Insert: 12-3 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): MS3456W10SL-3S; D38999/26FA98SN; MS3456W14S-7S; MS3456W10SL-3P; MS3459KS10SL-3S; M83723/86A12038983-6 SE 12-03 P7; ZPF000000000008774; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6SE12-03P7 Base Product Number: 983-6SE12 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1084590-983-6SE12-03 P7 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 3 Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Shielded Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 7 Standard Package: 1 Shell Size - Insert: 12-3 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): MS3456W10SL-3S; D38999/26FA98SN; MS3456W14S-7S; MS3456W10SL-3P; MS3459KS10SL-3S; M83723/86A12038983-6 SE 12-03 P7; ZPF000000000008774; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6SE12-03P7 Base Product Number: 983-6SE12 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1084590-983-6SE12-03P7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1084590-983-6SE12-03P7
Connectors, Interconnects - Circular Connectors 1084590-983-6SE12-03P7
Win Source Part Number: 1084590-983-6SE12-03 P7 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 3 Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Shielded Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 7 Standard Package: 1 Shell Size - Insert: 12-3 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): MS3456W10SL-3S; D38999/26FA98SN; MS3456W14S-7S; MS3456W10SL-3P; MS3459KS10SL-3S; M83723/86A12038983-6 SE 12-03 P7; ZPF000000000008774; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6SE12-03P7 Base Product Number: 983-6SE12 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1084590-983-6SE12-03P7
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 3
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Shielded
Material Flammability Rating: Non Flammable
Applications: Aviation
Orientation: 7
Standard Package: 1
Shell Size - Insert: 12-3
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Stainless Steel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): MS3456W10SL-3S; D38999/26FA98SN; MS3456W14S-7S; MS3456W10SL-3P; MS3459KS10SL-3S; M83723/86A12038983-6SE 12-03 P7; ZPF000000000008774;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: D983-6SE12-03P7
Base Product Number: 983-6SE12
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
 - Deutsch 983-6SE12-03P7 - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 PIN PLUG

983 3C 3#16 PIN PLUG

Buy Now
Singapore, Singapore
Electronic Connector
378-983-6SE12-03P7
Electronic Connector 378-983-6SE12-03P7
Circular MIL Spec Connector 3P SZ 12 PLUG CABLE MOUNT PIN Product overview: 983-6SE12-03P7 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-983-6SE12-03P7 can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector 3P SZ 12 PLUG CABLE MOUNT PIN Product overview: 983-6SE12-03P7 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-983-6SE12-03P7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity - 96T9159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
96T9159
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 96T9159
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1084590-983-6SE12-03P7 Deutsch 983-6SE12-03P7 378-983-6SE12-03P7 96T9159
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details