TE Connectivity Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 983-6S20-41PN-L

Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity - 96T9524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
96T9524
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 96T9524
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9524
Product Name Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29051-021CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details