TE Connectivity ™ Circular Connectors - 983-6S14-07P6A1208 983-6S14-07P6A1208

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991951-983-6S14-07P6 A1208 Number of Positions: 7 Connector Type: Plug Shielding: Shielded Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-6S14-07P6A120898 3-6S 14-07 P6 A1208; 983-6S14-07P6-A1208; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991951-983-6S14-07P6 A1208 Number of Positions: 7 Connector Type: Plug Shielding: Shielded Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-6S14-07P6A120898 3-6S 14-07 P6 A1208; 983-6S14-07P6-A1208; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 983-6S14-07P6A1208 - 991951-983-6S14-07P6A1208 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 983-6S14-07P6A1208
991951-983-6S14-07P6A1208
Circular Connectors - 983-6S14-07P6A1208 991951-983-6S14-07P6A1208
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991951-983-6S14-07P6 A1208 Number of Positions: 7 Connector Type: Plug Shielding: Shielded Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-6S14-07P6A120898 3-6S 14-07 P6 A1208; 983-6S14-07P6-A1208; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991951-983-6S14-07P6A1208
Number of Positions: 7
Connector Type: Plug
Shielding: Shielded
Categories: Circular Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): 983-6S14-07P6A1208983-6S 14-07 P6 A1208; 983-6S14-07P6-A1208;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C

Buy Now
Singapore, Singapore
Electronic Connector
2005-983-6S14-07P6A1208
Electronic Connector 2005-983-6S14-07P6A1208
Electrical Connector Cylindrical Product overview: 983-6S14-07P6A1208 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-983-6S14-07P6A1 208 can be used for catalog matching and distributor lookup.

Electrical Connector Cylindrical Product overview: 983-6S14-07P6A1208 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-983-6S14-07P6A1208 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 991951-983-6S14-07P6A1208 2005-983-6S14-07P6A1208
Product Name Circular Connectors - 983-6S14-07P6A1208 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details