TE Connectivity Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 983-6S12-03SN

Description
983 3C 3#16 SKT PLUG
Request a Quote
Description
983 3C 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6S12-03SN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 SKT PLUG

983 3C 3#16 SKT PLUG

Buy Now
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity - 96T9409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
96T9409
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 96T9409
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6S12-03SN 96T9409
Product Name Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details