TE Connectivity Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 983-6S12-03S7-L

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity - 96T9414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
96T9414
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 96T9414
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9414
Product Name Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products