TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 983-6S10-06P6-L

Description
983 6C 6#20 PIN PLUG
Request a Quote
Description
983 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6S10-06P6-L - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 PIN PLUG

983 6C 6#20 PIN PLUG

Buy Now
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity - 96T9394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
96T9394
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 96T9394
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6S10-06P6-L 96T9394
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details