983-6S08-98PN -- 983 3C 3#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 3C 3#20 Pin Plug Deutsch - Te Connectivity
983-6S08-98PN
Description
983 3C 3#20 PIN PLUG
Description
983 3C 3#20 PIN PLUG
Suppliers
983 3C 3#20 Pin Plug Deutsch - Te Connectivity
96T9367
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96T9367 |
|
Product Name
|
983 3C 3#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details