TE Connectivity Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 983-6KE20-41S7

Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity - 96T8845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
96T8845
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 96T8845
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8845
Product Name Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details