TE Connectivity Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity 983-6KE18-31S7

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity - 96T8809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity
96T8809
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity 96T8809
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8809
Product Name Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details