TE Connectivity Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity 983-6KE18-31P7

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity - 96T8803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity
96T8803
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity 96T8803
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8803
Product Name Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products