TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity 983-6KE16-24S6-L

Description
983 24C 24#20 SKT PLUG
Request a Quote
Description
983 24C 24#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE16-24S6-L - PEI-Genesis
Philadelphia, PA, United States
983 24C 24#20 SKT PLUG

983 24C 24#20 SKT PLUG

Buy Now
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity - 96T8784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
96T8784
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity 96T8784
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE16-24S6-L 96T8784
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details