TE Connectivity Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 983-6KE16-10S7-L

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity - 96T8774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
96T8774
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 96T8774
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8774
Product Name Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details