TE Connectivity Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity 983-6KE14-15S6

Description
983 15C 15#20 SKT PLUG
Request a Quote
Description
983 15C 15#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE14-15S6 - PEI-Genesis
Philadelphia, PA, United States
983 15C 15#20 SKT PLUG

983 15C 15#20 SKT PLUG

Buy Now
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity - 96T8759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
96T8759
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity 96T8759
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE14-15S6 96T8759
Product Name Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details