TE Connectivity Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity 983-6KE14-07SN

Description
983 7C 7#16 SKT PLUG
Request a Quote
Description
983 7C 7#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE14-07SN - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 SKT PLUG

983 7C 7#16 SKT PLUG

Buy Now
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity - 96T8733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
96T8733
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity 96T8733
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE14-07SN 96T8733
Product Name Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers