983 4C 4#12 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch 983-6KE14-04P6 | 96T8717 |
| Product Name | Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |