TE Connectivity Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity 983-6KE12-12S7

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity - 96T8711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
96T8711
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity 96T8711
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8711
Product Name Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers