TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 983-6KE10-06P6

Description
983 6C 6#20 PIN PLUG
Request a Quote
Description
983 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE10-06P6 - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 PIN PLUG

983 6C 6#20 PIN PLUG

Buy Now
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity - 96T8673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
96T8673
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 96T8673
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE10-06P6 96T8673
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details