TE Connectivity Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 983-6KE10-05P6

Description
983 5C 5#20 PIN PLUG
Request a Quote
Description
983 5C 5#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE10-05P6 - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 PIN PLUG

983 5C 5#20 PIN PLUG

Buy Now
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity - 96T8661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
96T8661
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 96T8661
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE10-05P6 96T8661
Product Name Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers