TE Connectivity Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity 983-6KE08-98S6

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity - 96T8655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity
96T8655
Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity 96T8655
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8655
Product Name Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details