TE Connectivity Electronic Connector 983-6K22-55SN

Description
CONN PLUG FMALE 55POS GOLD CRIMP Product overview: 983-6K22-55SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K22-55SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG FMALE 55POS GOLD CRIMP Product overview: 983-6K22-55SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K22-55SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-983-6K22-55SN
Electronic Connector 436-983-6K22-55SN
CONN PLUG FMALE 55POS GOLD CRIMP Product overview: 983-6K22-55SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K22-55SN can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 55POS GOLD CRIMP Product overview: 983-6K22-55SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K22-55SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Deutsch 983-6K22-55SN - PEI-Genesis
Philadelphia, PA, United States
983 55C 55#20 SKT PLUG

983 55C 55#20 SKT PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1066560-983-6K22-55SN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1066560-983-6K22-55SN
Connectors, Interconnects - Circular Connectors 1066560-983-6K22-55SN
Win Source Part Number: 1066560-983-6K22-55S N Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 55 Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Material Flammability Rating: Non Flammable Applications: Aviation Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-55 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TV06RW-17-35P; D38999/26WE35SN; D38999/26WE35PN-LC; D38999/26WE35PN; TVS06RF-17-35SB; D38999/26ME35JN983-6 K 22-55 SN; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6K22-55SN Base Product Number: 983-6K22 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1066560-983-6K22-55SN
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 55
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Material Flammability Rating: Non Flammable
Applications: Aviation
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 22-55
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Stainless Steel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TV06RW-17-35P; D38999/26WE35SN; D38999/26WE35PN-LC; D38999/26WE35PN; TVS06RF-17-35SB; D38999/26ME35JN983-6K 22-55 SN;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: D983-6K22-55SN
Base Product Number: 983-6K22
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity - 96T9083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
96T9083
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity 96T9083
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-983-6K22-55SN Deutsch 983-6K22-55SN 1066560-983-6K22-55SN 96T9083
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
Termination Crimp Crimp
Current Rating 7.5 amps
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Connector for RG316 Cable - ET-BFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details