TE Connectivity Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 983-6K20-41PN

Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity - 96T9059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
96T9059
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 96T9059
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9059
Product Name Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details