TE Connectivity Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity 983-6K20-28S7-L

Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity - 43W9880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity
43W9880
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity 43W9880
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9880
Product Name Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Power Connectors - 114916P2-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 1124-1211-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers