TE Connectivity Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity 983-6K20-28S6-L

Description
983 28C 24#20 4#12 SKT PLUG
Request a Quote
Description
983 28C 24#20 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6K20-28S6-L - PEI-Genesis
Philadelphia, PA, United States
983 28C 24#20 4#12 SKT PLUG

983 28C 24#20 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity - 43W9878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity
43W9878
Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity 43W9878
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6K20-28S6-L 43W9878
Product Name Circular Connector, Plug, 28 Position, 20-28, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC (M) St. Connector for RG316 Cable - ET-BMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details