TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 983-6K20-16S6-L

Description
983 16C 16#16 SKT PLUG
Request a Quote
Description
983 16C 16#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6K20-16S6-L - PEI-Genesis
Philadelphia, PA, United States
983 16C 16#16 SKT PLUG

983 16C 16#16 SKT PLUG

Buy Now
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity - 96T9044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
96T9044
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 96T9044
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6K20-16S6-L 96T9044
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers