TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 983-6K20-16P7

Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity - 96T9039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
96T9039
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 96T9039
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9039
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data