TE Connectivity
983 10C 10#16 Pin Plug Deutsch - Te Connectivity
983-6K16-10P9-L
Description
983 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
983 10C 10#16 Pin Plug Deutsch - Te Connectivity
61X9071
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch 983-6K16-10P9-L |
61X9071 |
|
Product Name
|
|
983 10C 10#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details