TE Connectivity Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity 983-6K14-07PN

Description
983 7C 7#16 PIN PLUG
Request a Quote
Description
983 7C 7#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6K14-07PN - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 PIN PLUG

983 7C 7#16 PIN PLUG

Buy Now
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity - 96T8975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
96T8975
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity 96T8975
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6K14-07PN 96T8975
Product Name Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers