TE Connectivity Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 983-6K12-03P8-L

Description
983 3C 3#16 PIN PLUG
Request a Quote
Description
983 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6K12-03P8-L - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 PIN PLUG

983 3C 3#16 PIN PLUG

Buy Now
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity - 96T8938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
96T8938
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 96T8938
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6K12-03P8-L 96T8938
Product Name Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details