TE Connectivity Electronic Connector 983-6K10-06S7

Description
CONN PLUG FMALE 6POS GOLD CRIMP Product overview: 983-6K10-06S7 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K10-06S7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG FMALE 6POS GOLD CRIMP Product overview: 983-6K10-06S7 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K10-06S7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-983-6K10-06S7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-983-6K10-06S7
Electronic Connector 436-983-6K10-06S7
CONN PLUG FMALE 6POS GOLD CRIMP Product overview: 983-6K10-06S7 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K10-06S7 can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 6POS GOLD CRIMP Product overview: 983-6K10-06S7 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K10-06S7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Deutsch 983-6K10-06S7 - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 SKT PLUG

983 6C 6#20 SKT PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1066485-983-6K10-06S7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1066485-983-6K10-06S7
Connectors, Interconnects - Circular Connectors 1066485-983-6K10-06S7
Win Source Part Number: 1066485-983-6K10-06S 7 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 6 Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 7 Standard Package: 1 Shell Size - Insert: 10-6 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): D38999/26WB98SN; D38999/26WE6SN; TV06RW-11-98S; D38999/26JA35PB983-6 K 10-06 S7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6K10-06S7 Base Product Number: 983-6K10 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1066485-983-6K10-06S7
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 6
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Material Flammability Rating: Non Flammable
Applications: Aviation
Orientation: 7
Standard Package: 1
Shell Size - Insert: 10-6
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Stainless Steel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): D38999/26WB98SN; D38999/26WE6SN; TV06RW-11-98S; D38999/26JA35PB983-6K 10-06 S7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: D983-6K10-06S7
Base Product Number: 983-6K10
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
983 6C 6#20 Skt Plug Deutsch - Te Connectivity - 96T8929 - Newark, An Avnet Company
Chicago, IL, United States
983 6C 6#20 Skt Plug Deutsch - Te Connectivity
96T8929
983 6C 6#20 Skt Plug Deutsch - Te Connectivity 96T8929
983 6C 6#20 SKT PLUG

983 6C 6#20 SKT PLUG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-983-6K10-06S7 Deutsch 983-6K10-06S7 1066485-983-6K10-06S7 96T8929
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors 983 6C 6#20 Skt Plug Deutsch - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKF12-FMBR4-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers