TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 983-6K10-06PN-L

Description
983 6C 6#20 PIN PLUG
Request a Quote
Description
983 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6K10-06PN-L - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 PIN PLUG

983 6C 6#20 PIN PLUG

Buy Now
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity - 96T8920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
96T8920
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 96T8920
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6K10-06PN-L 96T8920
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers