TE Connectivity ™ Circular Connectors - 983-0YE08-03P6 983-0YE08-03P6

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016198-983-0YE08-03 P6 Number of Positions: 3 Insulation Material: Glass Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-0YE08-03P6983-0Y E 08-03 P6; 983-0YE-08-03-P6; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 260 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016198-983-0YE08-03 P6 Number of Positions: 3 Insulation Material: Glass Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-0YE08-03P6983-0Y E 08-03 P6; 983-0YE-08-03-P6; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 260 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 983-0YE08-03P6 - 1016198-983-0YE08-03P6 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 983-0YE08-03P6
1016198-983-0YE08-03P6
Circular Connectors - 983-0YE08-03P6 1016198-983-0YE08-03P6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016198-983-0YE08-03 P6 Number of Positions: 3 Insulation Material: Glass Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): 983-0YE08-03P6983-0Y E 08-03 P6; 983-0YE-08-03-P6; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 260 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016198-983-0YE08-03P6
Number of Positions: 3
Insulation Material: Glass
Categories: Circular Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): 983-0YE08-03P6983-0YE 08-03 P6; 983-0YE-08-03-P6;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 260 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
Electronic Connector
2005-983-0YE08-03P6
Electronic Connector 2005-983-0YE08-03P6
Conn Circular M 3 POS Solder ST Flange Mount 3 Terminal 1 Port Product overview: 983-0YE08-03P6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-983-0YE08-03P6 can be used for catalog matching and distributor lookup.

Conn Circular M 3 POS Solder ST Flange Mount 3 Terminal 1 Port Product overview: 983-0YE08-03P6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-983-0YE08-03P6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1016198-983-0YE08-03P6 2005-983-0YE08-03P6
Product Name Circular Connectors - 983-0YE08-03P6 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details