983-0SE24-30P9 -- 983 30C 30#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 30C 30#16 Pin Recp Deutsch - Te Connectivity
983-0SE24-30P9
Description
983 30C 30#16 PIN RECP
Description
983 30C 30#16 PIN RECP
Suppliers
983 30C 30#16 Pin Recp Deutsch - Te Connectivity
54AC6571
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC6571 |
|
Product Name
|
983 30C 30#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details