TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity 983-0SE20-39P6

Description
983 39C 37#20 2#16 PIN RECP
Request a Quote
Description
983 39C 37#20 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE20-39P6 - PEI-Genesis
Philadelphia, PA, United States
983 39C 37#20 2#16 PIN RECP

983 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity - 96T8393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
96T8393
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity 96T8393
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE20-39P6 96T8393
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data