TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity 983-0SE20-39P6-L

Description
983 39C 37#20 2#16 PIN RECP
Request a Quote
Description
983 39C 37#20 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE20-39P6-L - PEI-Genesis
Philadelphia, PA, United States
983 39C 37#20 2#16 PIN RECP

983 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity - 96T8394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
96T8394
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity 96T8394
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE20-39P6-L 96T8394
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers