TE Connectivity Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 983-0SE18-31S7

Description
983 31C 31#20 SKT RECP
Request a Quote
Description
983 31C 31#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE18-31S7 - PEI-Genesis
Philadelphia, PA, United States
983 31C 31#20 SKT RECP

983 31C 31#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity - 96T8377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
96T8377
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 96T8377
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE18-31S7 96T8377
Product Name Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details