TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 983-0SE18-14P6

Description
983 14C 14#16 PIN RECP
Request a Quote
Description
983 14C 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE18-14P6 - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 PIN RECP

983 14C 14#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity - 96T8357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
96T8357
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 96T8357
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE18-14P6 96T8357
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details