TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 983-0SE18-14P6-L

Description
983 14C 14#16 PIN RECP
Request a Quote
Description
983 14C 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE18-14P6-L - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 PIN RECP

983 14C 14#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity - 96T8358 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
96T8358
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 96T8358
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE18-14P6-L 96T8358
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details