TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity 983-0SE14-15SN

Description
983 15C 15#20 SKT RECP
Request a Quote
Description
983 15C 15#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE14-15SN - PEI-Genesis
Philadelphia, PA, United States
983 15C 15#20 SKT RECP

983 15C 15#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity - 43W9964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
43W9964
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity 43W9964
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE14-15SN 43W9964
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers