TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity 983-0SE14-12PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity - 43W9946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity
43W9946
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity 43W9946
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9946
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers