TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity 983-0SE12-12S6

Description
983 12C 12#20 SKT RECP
Request a Quote
Description
983 12C 12#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE12-12S6 - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 SKT RECP

983 12C 12#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity - 96T8327 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
96T8327
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity 96T8327
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE12-12S6 96T8327
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers