983 3C 3#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch 983-0SE12-03P6 | 96T8309 |
| Product Name | Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |