TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity 983-0SE10-05P7-L

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity - 96T8288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity
96T8288
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity 96T8288
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8288
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-0421-203-04141-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details