TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity 983-0SE10-05P6

Description
983 5C 5#20 PIN RECP
Request a Quote
Description
983 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE10-05P6 - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 PIN RECP

983 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity - 96T8285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity
96T8285
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity 96T8285
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE10-05P6 96T8285
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details