TE Connectivity Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity 983-0S28-42S6

Description
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity - 96T8633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity
96T8633
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity 96T8633
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8633
Product Name Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details