TE Connectivity Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity 983-0S28-42PN-L

Description
983 42C 42#16 PIN RECP
Request a Quote
Description
983 42C 42#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S28-42PN-L - PEI-Genesis
Philadelphia, PA, United States
983 42C 42#16 PIN RECP

983 42C 42#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity - 96T8628 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity
96T8628
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity 96T8628
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S28-42PN-L 96T8628
Product Name Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products