TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity 983-0S24-61SN

Description
983 61C 61#20 SKT RECP
Request a Quote
Description
983 61C 61#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S24-61SN - PEI-Genesis
Philadelphia, PA, United States
983 61C 61#20 SKT RECP

983 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity - 96T8621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity
96T8621
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity 96T8621
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S24-61SN 96T8621
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details