TE Connectivity Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity 983-0S22-19SN

Description
983 19C 19#16 SKT RECP
Request a Quote
Description
983 19C 19#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S22-19SN - PEI-Genesis
Philadelphia, PA, United States
983 19C 19#16 SKT RECP

983 19C 19#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity - 96T8597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
96T8597
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity 96T8597
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S22-19SN 96T8597
Product Name Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314101-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details